38SNZ -- RECTANGULAR/SQUARE NUT - NON METRIC
Peco Fasteners, Inc.
Rectangular/Square Nut - Non Metric
38SNZ
Description
FLAT TOP, FLAT BOTTOM TYPE
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT TOP, FLAT BOTTOM TYPE
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Rectangular/Square Nut - Non Metric
38SNZ
FLAT TOP, FLAT BOTTOM TYPE
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT TOP, FLAT BOTTOM TYPE
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
38SNZ |
|
Product Name
|
Rectangular/Square Nut - Non Metric |
|
Type
|
Square Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut
Material
Steel; Steel
Finish
Zinc Plated; Zinc Plated
View Details
Keystone Electronics Corp.
Type
Shaft Lock
Material
Bronze
Finish
Nickel Plated
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M6
Material
Steel; Low Carbon Steel
View Details
Size
M20; M20 x 2.5
Material
Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish
Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details