38LWSB -- SPRING LOCK WASHER - NON METRIC
Peco Fasteners, Inc.
Spring Lock Washer - Non Metric
38LWSB
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
3/8 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PIECES
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
3/8 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Spring Lock Washer - Non Metric
38LWSB
SPLIT TYPE
SILICON BRONZE MATERIAL
3/8 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PIECES
- SPLIT TYPE
- SILICON BRONZE MATERIAL
- 3/8 INCH FASTENER SIZE
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
38LWSB |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
Steel
Finish
BlackOxide
Thickness
0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details