38FWUSSP -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
38FWUSSP
Description
APPLICABLE STANDARD USS
FASTENER SIZE 3/8 INCH
FINISH/COATING PLAIN FINISH
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
APPLICABLE STANDARD USS
FASTENER SIZE 3/8 INCH
FINISH/COATING PLAIN FINISH
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD USS
FASTENER SIZE 3/8 INCH
FINISH/COATING PLAIN FINISH
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- APPLICABLE STANDARD USS
- FASTENER SIZE 3/8 INCH
- FINISH/COATING PLAIN FINISH
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
38FWUSSP |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.252 inch (6.400 mm)
View Details