3807 -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
3807
Description
3-3/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-3/4
NOMINAL DIAMETER - DECIMAL .1875
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 3/16
PACKAGING QUANTITY 100
Description
3-3/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-3/4
NOMINAL DIAMETER - DECIMAL .1875
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 3/16
PACKAGING QUANTITY 100
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
3807
3-3/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 3.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3-3/4
NOMINAL DIAMETER - DECIMAL .1875
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 3/16
PACKAGING QUANTITY 100
- 3-3/4 INCH LENGTH
- HEX WASHER HEAD
- HEX, SLOTTED DRIVE
- LENGTH - DECIMAL 3.75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3-3/4
- NOMINAL DIAMETER - DECIMAL .1875
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL 3/16
- PACKAGING QUANTITY 100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
3807 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details