Peco Fasteners, Inc. Self-Drilling Screw - Non Metric 3805

Description
2-3/4 INCH LENGTH HEX WASHER HEAD HEX, SLOTTED DRIVE LENGTH - DECIMAL 2.75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 2-3/4 NOMINAL DIAMETER - DECIMAL .1875 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 3/16 PACKAGING QUANTITY 100
Datasheet
Description
2-3/4 INCH LENGTH HEX WASHER HEAD HEX, SLOTTED DRIVE LENGTH - DECIMAL 2.75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 2-3/4 NOMINAL DIAMETER - DECIMAL .1875 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 3/16 PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - Non Metric - 3805 - Peco Fasteners, Inc.
Atlanta, GA, USA
Self-Drilling Screw - Non Metric
3805
Self-Drilling Screw - Non Metric 3805
2-3/4 INCH LENGTH HEX WASHER HEAD HEX, SLOTTED DRIVE LENGTH - DECIMAL 2.75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 2-3/4 NOMINAL DIAMETER - DECIMAL .1875 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 3/16 PACKAGING QUANTITY 100
  • 2-3/4 INCH LENGTH
  • HEX WASHER HEAD
  • HEX, SLOTTED DRIVE
  • LENGTH - DECIMAL 2.75
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 2-3/4
  • NOMINAL DIAMETER - DECIMAL .1875
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • NOMINAL DIAMETER - FRACTIONAL 3/16
  • PACKAGING QUANTITY 100
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 3805
Product Name Self-Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Wood Screws - 1456465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Titanium SHCS M5 x 30mm Long - 25055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Machine Screw - 335-1102-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Knurled Thumb Screws - 41865 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details