34X712HBG2Z -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
34X712HBG2Z
Description
PARTIALLY THREADED TYPE
7-1/2 INCH
7.5 LENGTH - DECIMAL
7-1/2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
10 TPI
USS APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PARTIALLY THREADED TYPE
7-1/2 INCH
7.5 LENGTH - DECIMAL
7-1/2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
10 TPI
USS APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PARTIALLY THREADED TYPE
7-1/2 INCH
7.5 LENGTH - DECIMAL
7-1/2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
10 TPI
USS APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PARTIALLY THREADED TYPE
- 7-1/2 INCH
- 7.5 LENGTH - DECIMAL
- 7-1/2 LENGTH - FRACTIONAL
- 3/4 INCH NOMINAL DIAMETER
- 10 TPI
- USS APPLICABLE STANDARD
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
34X712HBG2Z |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ASME B18.2.1
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details