34X312HBHDG -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
34X312HBHDG
Description
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING HOT DIP GALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3-1/2 INCH
- 3.5 LENGTH - DECIMAL
- 3-1/2 LENGTH - FRACTIONAL
- 3/4 INCH NOMINAL DIAMETER
- 10 TPI
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING HOT DIP GALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
34X312HBHDG |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details
Material
Steel; Stainless Steel
Finish
Black Oxide
Metric
M6; M8; M10; M12; M16; M20; M24
View Details
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details