34FWSS -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
34FWSS
Description
FASTENER SIZE 3/4 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 25 PIECES
Description
FASTENER SIZE 3/4 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 25 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
34FWSS
FASTENER SIZE 3/4 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 25 PIECES
- FASTENER SIZE 3/4 INCH
- MATERIAL STAINLESS STEEL
- TYPE ROUND
- PACKAGE QUANTITY 25 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
34FWSS |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.669 inch (17.000 mm)
View Details
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Nylon
Outside Diameter
0.181 inch (4.597 mm)
View Details
4 suppliers
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
1/2"
View Details