34FWG8SAEYZ -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
34FWG8SAEYZ
Description
APPLICABLE STANDARD SAE
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 50 PIECES
Description
APPLICABLE STANDARD SAE
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD SAE
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 50 PIECES
- APPLICABLE STANDARD SAE
- FASTENER SIZE 3/4 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- COLOR YELLOW
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
34FWG8SAEYZ |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washer Type
Lockwasher, Internal Tooth; Internal Tooth
Material
Steel; Steel
Finish
ZincPlated
View Details