332X516RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
332X516RPZ
Description
SLOTTED TYPE
5/16 INCH
.3125 LENGTH - DECIMAL
5/16 LENGTH - FRACTIONAL
3/32 INCH NOMINAL DIAMETER
3/32 NOMINAL DIAMETER - FRACTIONAL
.09375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
5/16 INCH
.3125 LENGTH - DECIMAL
5/16 LENGTH - FRACTIONAL
3/32 INCH NOMINAL DIAMETER
3/32 NOMINAL DIAMETER - FRACTIONAL
.09375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
5/16 INCH
.3125 LENGTH - DECIMAL
5/16 LENGTH - FRACTIONAL
3/32 INCH NOMINAL DIAMETER
3/32 NOMINAL DIAMETER - FRACTIONAL
.09375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 5/16 INCH
- .3125 LENGTH - DECIMAL
- 5/16 LENGTH - FRACTIONAL
- 3/32 INCH NOMINAL DIAMETER
- 3/32 NOMINAL DIAMETER - FRACTIONAL
- .09375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
332X516RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
QuickRelease
Design Units
English
Nominal Diameter
0.7874 inch (20 mm)
View Details
Kuriyama of America, Inc.
Pin Type
Safety
Design Units
English
Length
6 to 8 inch (152 to 203 mm)
View Details
Pin Type
Clamping
Design Units
Metric
Nominal Diameter
0.2165 to 0.3150 inch (5.5 to 8 mm)
View Details