332X1316RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
332X1316RPZ
Description
SLOTTED TYPE
13/16 INCH
.8125 LENGTH - DECIMAL
13/16 LENGTH - FRACTIONAL
3/32 INCH NOMINAL DIAMETER
3/32 NOMINAL DIAMETER - FRACTIONAL
.09375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
13/16 INCH
.8125 LENGTH - DECIMAL
13/16 LENGTH - FRACTIONAL
3/32 INCH NOMINAL DIAMETER
3/32 NOMINAL DIAMETER - FRACTIONAL
.09375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
13/16 INCH
.8125 LENGTH - DECIMAL
13/16 LENGTH - FRACTIONAL
3/32 INCH NOMINAL DIAMETER
3/32 NOMINAL DIAMETER - FRACTIONAL
.09375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 13/16 INCH
- .8125 LENGTH - DECIMAL
- 13/16 LENGTH - FRACTIONAL
- 3/32 INCH NOMINAL DIAMETER
- 3/32 NOMINAL DIAMETER - FRACTIONAL
- .09375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
332X1316RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Pin Type
Cotter Pin, Extended / Hammerlock
Design Units
English; Metric
View Details
Pin Type
CoiledSpring; PCB Push Pin
Design Units
Metric
Nominal Diameter
0.1799 inch (4.57 mm)
View Details