Peco Fasteners, Inc. Drive Bit 302P

Description
PHILLIPS TYPE 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 302P - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
302P
Drive Bit 302P
PHILLIPS TYPE 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #2 BIT SIZE
  • #2 BIT SIZE - FRACTIONAL
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 302P
Product Name Drive Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Right-Hand Cobalt Micro-Drill - MD-056 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Wire Installation Drill Bit - 818R3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Tapered; Square
View Details