Peco Fasteners, Inc. Drive Pin - Non Metric 2705J

Description
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Pin - Non Metric - 2705J - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Pin - Non Metric
2705J
Drive Pin - Non Metric 2705J
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 1 INCH SHANK LENGTH
  • 1 SHANK LENGTH - DECIMAL
  • 1 SHANK LENGTH - FRACTIONAL
  • SMOOTH SHANK TYPE
  • 1/4 INCH HEAD DIAMETER
  • .25 HEAD DIAMETER - DECIMAL
  • 1/4 HEAD DIAMETER - FRACTIONAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • HEAD DIAMETER - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 2705J
Product Name Drive Pin - Non Metric
Pin Type Drive
Unlock Full Specs
to access all available technical data

Similar Products

Ground Hollow Dowels - Series GD100 - SPIROL
Specs
Pin Type StraightDowel; Ground Hollow Dowel
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Split Pins - 2451552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-073-5ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0730 inch (1.85 mm)
View Details
2 suppliers
D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details