2704J -- DRIVE PIN - NON METRIC
Peco Fasteners, Inc.
Drive Pin - Non Metric
2704J
Description
3/4 INCH SHANK LENGTH
.75 SHANK LENGTH - DECIMAL
3/4 SHANK LENGTH - FRACTIONAL
SMOOTH SHANK TYPE
1/4 INCH HEAD DIAMETER
.25 HEAD DIAMETER - DECIMAL
1/4 HEAD DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PIECES PER PACK
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
Description
3/4 INCH SHANK LENGTH
.75 SHANK LENGTH - DECIMAL
3/4 SHANK LENGTH - FRACTIONAL
SMOOTH SHANK TYPE
1/4 INCH HEAD DIAMETER
.25 HEAD DIAMETER - DECIMAL
1/4 HEAD DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PIECES PER PACK
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Drive Pin - Non Metric
2704J
3/4 INCH SHANK LENGTH
.75 SHANK LENGTH - DECIMAL
3/4 SHANK LENGTH - FRACTIONAL
SMOOTH SHANK TYPE
1/4 INCH HEAD DIAMETER
.25 HEAD DIAMETER - DECIMAL
1/4 HEAD DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PIECES PER PACK
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
- 3/4 INCH SHANK LENGTH
- .75 SHANK LENGTH - DECIMAL
- 3/4 SHANK LENGTH - FRACTIONAL
- SMOOTH SHANK TYPE
- 1/4 INCH HEAD DIAMETER
- .25 HEAD DIAMETER - DECIMAL
- 1/4 HEAD DIAMETER - FRACTIONAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- HEAD DIAMETER - DECIMAL - UOM IN
- SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
2704J |
|
Product Name
|
Drive Pin - Non Metric |
|
Pin Type
|
Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Pin Type
StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units
English; Metric
View Details
Pin Type
QuickRelease
Design Units
English; Metric
Nominal Diameter
0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details