Peco Fasteners, Inc. Drive Pin - Non Metric 2702J

Description
1/2 INCH SHANK LENGTH .5 SHANK LENGTH - DECIMAL 1/2 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
1/2 INCH SHANK LENGTH .5 SHANK LENGTH - DECIMAL 1/2 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Pin - Non Metric - 2702J - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Pin - Non Metric
2702J
Drive Pin - Non Metric 2702J
1/2 INCH SHANK LENGTH .5 SHANK LENGTH - DECIMAL 1/2 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 1/2 INCH SHANK LENGTH
  • .5 SHANK LENGTH - DECIMAL
  • 1/2 SHANK LENGTH - FRACTIONAL
  • SMOOTH SHANK TYPE
  • 1/4 INCH HEAD DIAMETER
  • .25 HEAD DIAMETER - DECIMAL
  • 1/4 HEAD DIAMETER - FRACTIONAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • HEAD DIAMETER - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 2702J
Product Name Drive Pin - Non Metric
Pin Type Drive
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Spring Pins - Standard Duty - Inch -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-084-12 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0840 inch (2.13 mm)
View Details
2 suppliers
Copper PCB Push Pins with Compression Springs - F049-000007 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
4 in. Size Safety Pin (Type B)|Master File - SLB-SP400 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 4 inch (102 mm)
View Details