1X334HBG5USSZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
1X334HBG5USSZ
Description
3-3/4 INCH
3.75 LENGTH - DECIMAL
3-3/4 LENGTH - FRACTIONAL
1 INCH NOMINAL DIAMETER
8 TPI
USS APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3-3/4 INCH
3.75 LENGTH - DECIMAL
3-3/4 LENGTH - FRACTIONAL
1 INCH NOMINAL DIAMETER
8 TPI
USS APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3-3/4 INCH
3.75 LENGTH - DECIMAL
3-3/4 LENGTH - FRACTIONAL
1 INCH NOMINAL DIAMETER
8 TPI
USS APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3-3/4 INCH
- 3.75 LENGTH - DECIMAL
- 3-3/4 LENGTH - FRACTIONAL
- 1 INCH NOMINAL DIAMETER
- 8 TPI
- USS APPLICABLE STANDARD
- 1 NOMINAL DIAMETER - FRACTIONAL
- 1 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 10 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
1X334HBG5USSZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Pan Head Screw
Head Type
Pan Head
Metric
M6
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
6.69 inch (170 mm)
View Details