Peco Fasteners, Inc. Threaded Rod - Non Metric 1X12TRHDG

Description
STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE FINISH/COATING HOT DIP GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE FINISH/COATING HOT DIP GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 1X12TRHDG - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
1X12TRHDG
Threaded Rod - Non Metric 1X12TRHDG
STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE FINISH/COATING HOT DIP GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • 12 FT OVERALL LENGTH
  • 144 OVERALL LENGTH IN INCH
  • 1 INCH NOMINAL DIAMETER
  • 1 NOMINAL DIAMETER - FRACTIONAL
  • 1 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 2 PIECES PER BUNDLE
  • FINISH/COATING HOT DIP GALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 1X12TRHDG
Product Name Threaded Rod - Non Metric
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 1756994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.76 inch (70 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB24056588 - BUMAX®
Specs
Length 22.24 inch (565 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
#4-40 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-0440 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch # 4
View Details