Peco Fasteners, Inc. Hex Nut - Non Metric 1HHNZ

Description
1 INCH NOMINAL DIAMETER 8 TPI 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
1 INCH NOMINAL DIAMETER 8 TPI 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 1HHNZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Hex Nut - Non Metric
1HHNZ
Hex Nut - Non Metric 1HHNZ
1 INCH NOMINAL DIAMETER 8 TPI 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
  • 1 INCH NOMINAL DIAMETER
  • 8 TPI
  • 1 NOMINAL DIAMETER - FRACTIONAL
  • 1 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Nuts
Product Number 1HHNZ
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass Metric Threaded Ribbed Locknuts - 6011116 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M16
Material Bronze
View Details
Hex Nuts - 1925607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M16
Material Steel; Steel
View Details