18X178RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
18X178RPZ
Description
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
1/8 INCH NOMINAL DIAMETER
1/8 NOMINAL DIAMETER - FRACTIONAL
.125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
1/8 INCH NOMINAL DIAMETER
1/8 NOMINAL DIAMETER - FRACTIONAL
.125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
1-7/8 INCH
1.875 LENGTH - DECIMAL
1-7/8 LENGTH - FRACTIONAL
1/8 INCH NOMINAL DIAMETER
1/8 NOMINAL DIAMETER - FRACTIONAL
.125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 1-7/8 INCH
- 1.875 LENGTH - DECIMAL
- 1-7/8 LENGTH - FRACTIONAL
- 1/8 INCH NOMINAL DIAMETER
- 1/8 NOMINAL DIAMETER - FRACTIONAL
- .125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
18X178RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
Pivot / Hinge
Design Units
Metric
Nominal Diameter
1.57 to 6.3 inch (40 to 160 mm)
View Details
National Bolt & Nut Corporation
Pin Type
StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units
English; Metric
View Details
Pin Type
Clamping
Design Units
Metric
Nominal Diameter
1.14 to 1.46 inch (29 to 37 mm)
View Details