14X5CBZ -- CARRIAGE BOLT - NON METRIC
Peco Fasteners, Inc.
Carriage Bolt - Non Metric
14X5CBZ
Description
ROUND HEAD, SQUARE NECK TYPE
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND HEAD, SQUARE NECK TYPE
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND HEAD, SQUARE NECK TYPE
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND HEAD, SQUARE NECK TYPE
- 5 INCH
- 5 LENGTH - DECIMAL
- 5 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECE PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
14X5CBZ |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
4.72 inch (120 mm)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Material
Steel
Finish
Black Oxide
Metric
M6; M8; M10; M12; M16; M20
View Details