14X58HBG2Z -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
14X58HBG2Z
Description
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
USS APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
USS APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
USS APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 5/8 INCH
- .625 LENGTH - DECIMAL
- 5/8 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- USS APPLICABLE STANDARD
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
14X58HBG2Z |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Carriage Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details