Peco Fasteners, Inc. Carriage Bolt - Non Metric 14X3CBHDG

Description
ROUND HEAD, SQUARE NECK TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ROUND HEAD, SQUARE NECK TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carriage Bolt - Non Metric - 14X3CBHDG - Peco Fasteners, Inc.
Atlanta, GA, USA
Carriage Bolt - Non Metric
14X3CBHDG
Carriage Bolt - Non Metric 14X3CBHDG
ROUND HEAD, SQUARE NECK TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • ROUND HEAD, SQUARE NECK TYPE
  • 3 INCH
  • 3 LENGTH - DECIMAL
  • 3 LENGTH - FRACTIONAL
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 50 PIECE PER PACK
  • FINISH/COATING HOT DIP GALVANIZED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Bolts
Product Number 14X3CBHDG
Product Name Carriage Bolt - Non Metric
Bolt Type Carriage Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASME/ANSI; ANSI B18.3.1M
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details