14X38PHPTFZ -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
14X38PHPTFZ
Description
F
3/8 INCH LENGTH
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100 PIECES
Description
F
3/8 INCH LENGTH
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
F
3/8 INCH LENGTH
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100 PIECES
- F
- 3/8 INCH LENGTH
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL .375
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/8
- NOMINAL DIAMETER - DECIMAL .25
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL 1/4
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
14X38PHPTFZ |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details