14X2RHCMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
14X2RHCMSZ
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE COMBO
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE COMBO
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
DRIVE STYLE COMBO
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- DRIVE STYLE COMBO
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
14X2RHCMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Pan Head
Standard Drives
Torx
View Details
Screw Type
Thumb Screw
Length
0.3125 inch (7.94 mm)
Inch
1/4"
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
2 suppliers