14X2HB -- HANGER BOLT - NON METRIC
Peco Fasteners, Inc.
Hanger Bolt - Non Metric
14X2HB
Description
PLAIN CENTER TYPE
ZINC PLATED FINISH
2 INCH OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PLAIN CENTER TYPE
ZINC PLATED FINISH
2 INCH OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Hanger Bolt - Non Metric
14X2HB
PLAIN CENTER TYPE
ZINC PLATED FINISH
2 INCH OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100
NOMINAL DIAMETER - DECIMAL - UOM IN
- PLAIN CENTER TYPE
- ZINC PLATED FINISH
- 2 INCH OVERALL LENGTH
- 1/4 INCH NOMINAL DIAMETER
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
14X2HB |
|
Product Name
|
Hanger Bolt - Non Metric |
|
Bolt Type
|
Hanger Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details