14X1RHSWSZ -- WOOD SCREW - NON METRIC
Peco Fasteners, Inc.
Wood Screw - Non Metric
14X1RHSWSZ
Description
ROUND SLOTTED TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND SLOTTED TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND SLOTTED TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND SLOTTED TYPE
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- #14 NOMINAL DIAMETER
- .242 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
14X1RHSWSZ |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details