14FWG8SAEYZJ -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
14FWG8SAEYZJ
Description
APPLICABLE STANDARD SAE
FASTENER SIZE 1/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 100 PIECES
Description
APPLICABLE STANDARD SAE
FASTENER SIZE 1/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD SAE
FASTENER SIZE 1/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 100 PIECES
- APPLICABLE STANDARD SAE
- FASTENER SIZE 1/4 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- COLOR YELLOW
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
14FWG8SAEYZJ |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Washer Type
SAE
Material
HardenedSteel
Finish
ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details