1420X234FHPWT -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
1420X234FHPWT
Description
1/4 INCH-20
2-3/4 INCH LENGTH
ZINC PLATED
FLAT HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-3/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100 PIECES
INCLUDES WING
Description
1/4 INCH-20
2-3/4 INCH LENGTH
ZINC PLATED
FLAT HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-3/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100 PIECES
INCLUDES WING
Datasheet
Suppliers
1/4 INCH-20
2-3/4 INCH LENGTH
ZINC PLATED
FLAT HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-3/4
NOMINAL DIAMETER - DECIMAL .25
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL 1/4
PACKAGING QUANTITY 100 PIECES
INCLUDES WING
- 1/4 INCH-20
- 2-3/4 INCH LENGTH
- ZINC PLATED
- FLAT HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 2.75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2-3/4
- NOMINAL DIAMETER - DECIMAL .25
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL 1/4
- PACKAGING QUANTITY 100 PIECES
- INCLUDES WING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
1420X234FHPWT |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Slotted; Slot
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details