Peco Fasteners, Inc. Drive Pin - Non Metric 1403J

Description
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH SHANK DIAMETER PACKAGING QUANTITY 100 SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH SHANK DIAMETER PACKAGING QUANTITY 100 SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Pin - Non Metric - 1403J - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Pin - Non Metric
1403J
Drive Pin - Non Metric 1403J
1 INCH SHANK LENGTH 1 SHANK LENGTH - DECIMAL 1 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH SHANK DIAMETER PACKAGING QUANTITY 100 SHANK LENGTH - DECIMAL - UOM IN
  • 1 INCH SHANK LENGTH
  • 1 SHANK LENGTH - DECIMAL
  • 1 SHANK LENGTH - FRACTIONAL
  • SMOOTH SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • PACKAGING QUANTITY 100
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 1403J
Product Name Drive Pin - Non Metric
Pin Type Drive
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Spring Pins - Series 880 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-116-16 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1160 inch (2.95 mm)
View Details
2 suppliers
Copper PCB Push Pins with Compression Springs - F049-000007 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
6 and 8 in. Size Safety Pin (Type B)|Master File - SLB-SP600 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 6 to 8 inch (152 to 203 mm)
View Details