Peco Fasteners, Inc. Drive Pin - Non Metric 1402J

Description
1-1/4 INCH SHANK LENGTH 1.25 SHANK LENGTH - DECIMAL 1-1/4 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
1-1/4 INCH SHANK LENGTH 1.25 SHANK LENGTH - DECIMAL 1-1/4 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Pin - Non Metric - 1402J - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Pin - Non Metric
1402J
Drive Pin - Non Metric 1402J
1-1/4 INCH SHANK LENGTH 1.25 SHANK LENGTH - DECIMAL 1-1/4 SHANK LENGTH - FRACTIONAL SMOOTH SHANK TYPE 1/4 INCH HEAD DIAMETER .25 HEAD DIAMETER - DECIMAL 1/4 HEAD DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 PIECES PER PACK HEAD DIAMETER - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 1-1/4 INCH SHANK LENGTH
  • 1.25 SHANK LENGTH - DECIMAL
  • 1-1/4 SHANK LENGTH - FRACTIONAL
  • SMOOTH SHANK TYPE
  • 1/4 INCH HEAD DIAMETER
  • .25 HEAD DIAMETER - DECIMAL
  • 1/4 HEAD DIAMETER - FRACTIONAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • HEAD DIAMETER - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 1402J
Product Name Drive Pin - Non Metric
Pin Type Drive
Unlock Full Specs
to access all available technical data

Similar Products

Copper PCB Push Pins with Compression Springs - F049-000003 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2362 inch (6 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Split Pins - 2451531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details