12X2HBG2ZJ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
12X2HBG2ZJ
Description
FULLY THREADED TYPE
SAE 7429 2 LOW/MEDIUM CARBON STEEL MATERIAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
TENSILE STRENGTH 74 KSI
PROOF LOAD STRESS 55 KSI
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FULLY THREADED TYPE
SAE 7429 2 LOW/MEDIUM CARBON STEEL MATERIAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
TENSILE STRENGTH 74 KSI
PROOF LOAD STRESS 55 KSI
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FULLY THREADED TYPE
SAE 7429 2 LOW/MEDIUM CARBON STEEL MATERIAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
TENSILE STRENGTH 74 KSI
PROOF LOAD STRESS 55 KSI
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- FULLY THREADED TYPE
- SAE 7429 2 LOW/MEDIUM CARBON STEEL MATERIAL
- 2 INCH THREAD LENGTH
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- TENSILE STRENGTH 74 KSI
- PROOF LOAD STRESS 55 KSI
- PACKAGING QUANTITY 50 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
12X2HBG2ZJ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details