12X2FHPWSB -- WOOD SCREW - NON METRIC
Peco Fasteners, Inc.
Wood Screw - Non Metric
12X2FHPWSB
Description
FLAT PHILLIPS TYPE
BRASS MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT PHILLIPS TYPE
BRASS MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLAT PHILLIPS TYPE
BRASS MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- BRASS MATERIAL
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #12 NOMINAL DIAMETER
- .216 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
12X2FHPWSB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Oval Head; Pan Head; Other; Flat Undercut
Material
Steel; Stainless Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
Head Type
Hexagon Head
Standard Drives
Hex Socket
Material
Stainless Steel; Austenitic
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
1 1/8"
View Details