12X114CBZ -- CARRIAGE BOLT - NON METRIC
Peco Fasteners, Inc.
Carriage Bolt - Non Metric
12X114CBZ
Description
ROUND HEAD, SQUARE NECK TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND HEAD, SQUARE NECK TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND HEAD, SQUARE NECK TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND HEAD, SQUARE NECK TYPE
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECE PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
12X114CBZ |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material
Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details