Peco Fasteners, Inc. Flat Washer - Non Metric 12FWUSSZJ

Description
ROUND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 0.132 INCH THICKNESS ASME B18.21.1 MATERIAL SPECIFICATION 1/2 INCH FASTENER SIZE THREAD SERIES USS STANDARD PACKAGE 100 PER JAR
Datasheet
Description
ROUND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 0.132 INCH THICKNESS ASME B18.21.1 MATERIAL SPECIFICATION 1/2 INCH FASTENER SIZE THREAD SERIES USS STANDARD PACKAGE 100 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 12FWUSSZJ - Peco Fasteners, Inc.
Atlanta, GA, USA
Flat Washer - Non Metric
12FWUSSZJ
Flat Washer - Non Metric 12FWUSSZJ
ROUND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 0.132 INCH THICKNESS ASME B18.21.1 MATERIAL SPECIFICATION 1/2 INCH FASTENER SIZE THREAD SERIES USS STANDARD PACKAGE 100 PER JAR
  • ROUND TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 9/16 INCH INNER DIAMETER
  • 1-3/8 INCH OUTER DIAMETER
  • 0.132 INCH THICKNESS
  • ASME B18.21.1 MATERIAL SPECIFICATION
  • 1/2 INCH FASTENER SIZE
  • THREAD SERIES USS
  • STANDARD PACKAGE 100 PER JAR
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Washers
Product Number 12FWUSSZJ
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material HardenedSteel
Finish ZincPlated
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
USS Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details