12FWSS -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
12FWSS
Description
FASTENER SIZE 1/2 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Description
FASTENER SIZE 1/2 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
12FWSS
FASTENER SIZE 1/2 INCH
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
- FASTENER SIZE 1/2 INCH
- MATERIAL STAINLESS STEEL
- TYPE ROUND
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
12FWSS |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel
Metric Size
M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Material
Steel; Steel
Finish
Galvanized
Inside Diameter
0.681 inch (17.297 mm)
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details