12FWSB -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
12FWSB
Description
FASTENER SIZE 1/2 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Description
FASTENER SIZE 1/2 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
12FWSB
FASTENER SIZE 1/2 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 50 PIECES
- FASTENER SIZE 1/2 INCH
- MATERIAL SILICON BRONZE
- TYPE ROUND
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
12FWSB |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel
Number Size
No. 6
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.433 inch (10.998 mm)
View Details