1224X212FHPWT -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
1224X212FHPWT
Description
#12-24
2-1/2 INCH LENGTH
ZINC PLATED
FLAT HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
INCLUDES WING
Description
#12-24
2-1/2 INCH LENGTH
ZINC PLATED
FLAT HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
INCLUDES WING
Datasheet
Suppliers
#12-24
2-1/2 INCH LENGTH
ZINC PLATED
FLAT HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
INCLUDES WING
- #12-24
- 2-1/2 INCH LENGTH
- ZINC PLATED
- FLAT HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 2.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2-1/2
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
- INCLUDES WING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
1224X212FHPWT |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.7500 inch (19.05 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details