Peco Fasteners, Inc. Coupling Nut - Non Metric 118RCZ

Description
STRAIGHT TYPE 1-1/8 INCH NOMINAL DIAMETER 7 TPI 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 5 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE 1-1/8 INCH NOMINAL DIAMETER 7 TPI 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 5 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut - Non Metric - 118RCZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Coupling Nut - Non Metric
118RCZ
Coupling Nut - Non Metric 118RCZ
STRAIGHT TYPE 1-1/8 INCH NOMINAL DIAMETER 7 TPI 1-1/8 NOMINAL DIAMETER - FRACTIONAL 1.125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 5 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • 1-1/8 INCH NOMINAL DIAMETER
  • 7 TPI
  • 1-1/8 NOMINAL DIAMETER - FRACTIONAL
  • 1.125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 5 PIECES
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Nuts
Product Number 118RCZ
Product Name Coupling Nut - Non Metric
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43406 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M5 x 0.8 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M5
Material Steel; Low Carbon Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details