Peco Fasteners, Inc. Spring Pin - Non Metric 116X916RPZ

Description
SLOTTED TYPE 9/16 INCH .5625 LENGTH - DECIMAL 9/16 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 9/16 INCH .5625 LENGTH - DECIMAL 9/16 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 116X916RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
116X916RPZ
Spring Pin - Non Metric 116X916RPZ
SLOTTED TYPE 9/16 INCH .5625 LENGTH - DECIMAL 9/16 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 9/16 INCH
  • .5625 LENGTH - DECIMAL
  • 9/16 LENGTH - FRACTIONAL
  • 1/16 INCH NOMINAL DIAMETER
  • 1/16 NOMINAL DIAMETER - FRACTIONAL
  • .0625 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 116X916RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-223-24ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers
Magnet-lock Clamping Receptacle - QCMA - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details