116X78RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
116X78RPZ
Description
SLOTTED TYPE
7/8 INCH
.875 LENGTH - DECIMAL
7/8 LENGTH - FRACTIONAL
1/16 INCH NOMINAL DIAMETER
1/16 NOMINAL DIAMETER - FRACTIONAL
.0625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
7/8 INCH
.875 LENGTH - DECIMAL
7/8 LENGTH - FRACTIONAL
1/16 INCH NOMINAL DIAMETER
1/16 NOMINAL DIAMETER - FRACTIONAL
.0625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
7/8 INCH
.875 LENGTH - DECIMAL
7/8 LENGTH - FRACTIONAL
1/16 INCH NOMINAL DIAMETER
1/16 NOMINAL DIAMETER - FRACTIONAL
.0625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 7/8 INCH
- .875 LENGTH - DECIMAL
- 7/8 LENGTH - FRACTIONAL
- 1/16 INCH NOMINAL DIAMETER
- 1/16 NOMINAL DIAMETER - FRACTIONAL
- .0625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
116X78RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
CoiledSpring; PCB Push Pin
Design Units
Metric
Nominal Diameter
0.2500 inch (6.35 mm)
View Details
Pin Type
QuickRelease
Design Units
English
Nominal Diameter
0.4300 inch (10.92 mm)
View Details
National Bolt & Nut Corporation
Pin Type
Cotter Pin, Extended / Hammerlock
Design Units
English
Nominal Diameter
0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details