Peco Fasteners, Inc. Spring Pin - Non Metric 116X38RPZ

Description
SLOTTED TYPE 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 116X38RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
116X38RPZ
Spring Pin - Non Metric 116X38RPZ
SLOTTED TYPE 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL 1/16 INCH NOMINAL DIAMETER 1/16 NOMINAL DIAMETER - FRACTIONAL .0625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 3/8 INCH
  • .375 LENGTH - DECIMAL
  • 3/8 LENGTH - FRACTIONAL
  • 1/16 INCH NOMINAL DIAMETER
  • 1/16 NOMINAL DIAMETER - FRACTIONAL
  • .0625 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 116X38RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Spring Pins - Series 880 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
Split Pins - 2451513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-207-14ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2070 inch (5.26 mm)
View Details
2 suppliers
Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details