10X3FHSWSB -- WOOD SCREW - NON METRIC
Peco Fasteners, Inc.
Wood Screw - Non Metric
10X3FHSWSB
Description
FLAT SLOTTED TYPE
BRASS MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SLOTTED TYPE
BRASS MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLAT SLOTTED TYPE
BRASS MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SLOTTED TYPE
- BRASS MATERIAL
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- .19 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X3FHSWSB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Flat Head
Material
Steel; Stainless Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
Head Type
Other; Drive Type: Torx
Standard Drives
Torx
Material
Stainless Steel; Austenitic
View Details
Screw Type
Thumb Screw
Length
3 inch (76.2 mm)
Inch
1 1/8"
View Details