Peco Fasteners, Inc. Self-Drilling Screw - Non Metric 10X34HTSS

Description
3/4 INCH LENGTH 410 STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX DRIVE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
Datasheet
Description
3/4 INCH LENGTH 410 STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX DRIVE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - Non Metric - 10X34HTSS - Peco Fasteners, Inc.
Atlanta, GA, USA
Self-Drilling Screw - Non Metric
10X34HTSS
Self-Drilling Screw - Non Metric 10X34HTSS
3/4 INCH LENGTH 410 STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX DRIVE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
  • 3/4 INCH LENGTH
  • 410 STAINLESS STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • LENGTH - DECIMAL .75
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 3/4
  • NOMINAL DIAMETER - DECIMAL .19
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 10X34HTSS
Product Name Self-Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43909 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Socket Screws - 1247172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
1/4-20 Setscrew, 1/4 in. Long, Qty 25 - SS25S025 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details