10X34HTJ -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
10X34HTJ
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX, SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX, SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
10X34HTJ
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX, SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 3/4 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX, SLOTTED DRIVE
- 5/16 INCH HEAD WIDTH ACROSS FLAT
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X34HTJ |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
Screw Type
Thumb Screw
Length
0.3750 inch (9.52 mm)
Inch
1/4"
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head; Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details