10X2PHPTSSS -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
10X2PHPTSSS
Description
2 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
2 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
2 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 2 INCH LENGTH
- STAINLESS STEEL MATERIAL
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 2
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X2PHPTSSS |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Hex Socket / Allen
View Details
Screw Type
Thumb Screw
Length
3 inch (76.2 mm)
Other Size Specs
1-3/16
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details