10X1HTSS -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
10X1HTSS
Description
1 INCH LENGTH
410 STAINLESS STEEL MATERIAL
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
1 INCH LENGTH
410 STAINLESS STEEL MATERIAL
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
10X1HTSS
1 INCH LENGTH
410 STAINLESS STEEL MATERIAL
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 1 INCH LENGTH
- 410 STAINLESS STEEL MATERIAL
- HEX WASHER HEAD
- HEX DRIVE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X1HTSS |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Slotted; Slot
View Details