Peco Fasteners, Inc. Self Drilling Screw - Non Metric 10X12HTJ

Description
#10-16 1/2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED MATERIAL SPECIFICATION AISI 1016-1024 PROCESS HEAT TREATED HEAD SIZE 0.34 INCH WIDTH X 0.12 INCH HEIGHT STANDARD PACKAGE 100 PER JAR, 24 PER CASE
Datasheet
Description
#10-16 1/2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED MATERIAL SPECIFICATION AISI 1016-1024 PROCESS HEAT TREATED HEAD SIZE 0.34 INCH WIDTH X 0.12 INCH HEIGHT STANDARD PACKAGE 100 PER JAR, 24 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 10X12HTJ - Peco Fasteners, Inc.
Atlanta, GA, USA
Self Drilling Screw - Non Metric
10X12HTJ
Self Drilling Screw - Non Metric 10X12HTJ
#10-16 1/2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED MATERIAL SPECIFICATION AISI 1016-1024 PROCESS HEAT TREATED HEAD SIZE 0.34 INCH WIDTH X 0.12 INCH HEIGHT STANDARD PACKAGE 100 PER JAR, 24 PER CASE
  • #10-16
  • 1/2 INCH LENGTH
  • STAINLESS STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • MATERIAL SPECIFICATION AISI 1016-1024
  • PROCESS HEAT TREATED
  • HEAD SIZE 0.34 INCH WIDTH X 0.12 INCH HEIGHT
  • STANDARD PACKAGE 100 PER JAR, 24 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 10X12HTJ
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screws - 43972 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Wood Screws - 1443489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details