10X114PHCTSZJ -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
10X114PHCTSZJ
Description
1-1/4 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
1-1/4 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
1-1/4 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 1-1/4 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- SLOTTED/PHILLIPS DRIVE
- LENGTH - DECIMAL 1.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/4
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X114PHCTSZJ |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.1875 inch (4.76 mm)
View Details