10X112BHTWPTSSS -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
10X112BHTWPTSSS
Description
1-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
BUTTON HEAD
TORX DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
DRIVE SIZE T-25
PACKAGING QUANTITY 50
Description
1-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
BUTTON HEAD
TORX DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
DRIVE SIZE T-25
PACKAGING QUANTITY 50
Datasheet
Suppliers
1-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
BUTTON HEAD
TORX DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
DRIVE SIZE T-25
PACKAGING QUANTITY 50
- 1-1/2 INCH LENGTH
- STAINLESS STEEL MATERIAL
- BUTTON HEAD
- TORX DRIVE
- LENGTH - DECIMAL 1.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/2
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #10
- DRIVE SIZE T-25
- PACKAGING QUANTITY 50
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X112BHTWPTSSS |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Button Head
|
|
Standard Drives
|
Torx
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Other; Knob
Standard Drives
Slotted
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Machine Screw
Head Type
Round Head; Other; Round
Standard Drives
Slotted
View Details
Screw Type
Wood Screw
Head Type
Round Head; Other; Round
Standard Drives
Posidriv®; Pozidriv
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details