Peco Fasteners, Inc. Lock Tooth Washer - Non Metric 10ISLWZ

Description
INTERNAL TOOTH TYPE #10 FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
Datasheet
Description
INTERNAL TOOTH TYPE #10 FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Tooth Washer - Non Metric - 10ISLWZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Lock Tooth Washer - Non Metric
10ISLWZ
Lock Tooth Washer - Non Metric 10ISLWZ
INTERNAL TOOTH TYPE #10 FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
  • INTERNAL TOOTH TYPE
  • #10 FASTENER SIZE
  • PACKAGING QUANTITY 100 PIECES
  • FINISH/COATING ZINC PLATED
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Washers
Product Number 10ISLWZ
Product Name Lock Tooth Washer - Non Metric
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 1933450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.984 inch (25.000 mm)
View Details
Flat Washer, #6, Nylon - 3162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Self-Sealing Washer - 75107 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Flat Washer - JSW-34 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details